ROHM Semiconductor USA, LLC Single Diodes SCS308AHGC9

Description
Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220ACP
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220ACP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SCS308AHGC9-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS308AHGC9-ND
Single Diodes SCS308AHGC9-ND
Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220ACP

Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220ACP

Buy Now Datasheet
650V 8A Diode and Rectifier - 280-SCS308AHGC9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 8A Diode and Rectifier
280-SCS308AHGC9
650V 8A Diode and Rectifier 280-SCS308AHGC9
DIODE SIL CARB 650V 8A TO220ACP Product overview: SCS308AHGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS308AHGC9 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 8A TO220ACP Product overview: SCS308AHGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS308AHGC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SCS308AHGC9 - 893884-SCS308AHGC9 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCS308AHGC9
893884-SCS308AHGC9
Diodes, Rectifiers - Single - SCS308AHGC9 893884-SCS308AHGC9
Manufacturer: Rohm Semiconductor Win Source Part Number: 893884-SCS308AHGC9 Features: Diode Silicon Carbide Schottky 650 V 8A (DC) Through Hole TO-220ACP Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: SCS308 Categories: Discrete Semiconductor Products Case / Package: TO-220ACP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 893884-SCS308AHGC9
Features: Diode Silicon Carbide Schottky 650 V 8A (DC) Through Hole TO-220ACP
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: SCS308
Categories: Discrete Semiconductor Products
Case / Package: TO-220ACP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Sic Schottky Diode, 650V, 8A, To-220Acp; Product Range Rohm - 81AC5474 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 8A, To-220Acp; Product Range Rohm
81AC5474
Sic Schottky Diode, 650V, 8A, To-220Acp; Product Range Rohm 81AC5474
SIC SCHOTTKY DIODE, 650V, 8A, TO-220ACP; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:8A; Total Capacitive Charge Qc:21nC; Diode Case Style:TO-220ACP; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 8A, TO-220ACP; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:8A; Total Capacitive Charge Qc:21nC; Diode Case Style:TO-220ACP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS308AHGC9
Schottky Diodes & Rectifiers SCS308AHGC9
Schottky Diodes & Rectifiers 650V;8A;57W SiC SBD TO-220ACP

Schottky Diodes & Rectifiers 650V;8A;57W SiC SBD TO-220ACP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS308AHGC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS308AHGC9
Discrete Semiconductor Products - Diodes - Rectifiers SCS308AHGC9
DIODE SIL CARB 650V 8A TO220ACP

DIODE SIL CARB 650V 8A TO220ACP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SCS308AHGC9-ND 280-SCS308AHGC9 893884-SCS308AHGC9 81AC5474 SCS308AHGC9 SCS308AHGC9
Product Name Single Diodes 650V 8A Diode and Rectifier Diodes, Rectifiers - Single - SCS308AHGC9 Sic Schottky Diode, 650V, 8A, To-220Acp; Product Range Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F)
Package Tube TO-220; TO-220ACP TO-220ACP TO-220ACP-2 TO-220
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data