DIODE SILICON CARBIDE 650V 6A Product overview: SCS306APC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS306APC9 can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 6A Through Hole
Win Source Part Number: 1004534-SCS306APC9
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 6 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 30 µA @ 650 V
Capacitance @ Vr, F: 300pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS306
DIODE SILICON CARBIDE 650V 6A
DIODE SILICON CARBIDE 650V 6A
Schottky Diodes & Rectifiers 3rd Gen SiC Schottky Br. Diode 650V 6A
SIC SCHOTTKY DIODE, 650V, 6A, TO-220ACP; Product Range:-; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-SCS306APC9 | SCS306APC9-ND | 1004534-SCS306APC9 | SCS306APC9 | SCS306APC9 | SCS306APC9 | 13AC0766 |
| Product Name | 650V 6A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 6A, To-220Acp; Product Range Rohm |
| Package | Tube | TO-220; TO-220-2 | TO-220ACP-2 | TO-220ACP | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | 175 C (347 F) | 175 C (347 F) | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts |