Manufacturer: Rohm Semiconductor
Win Source Part Number: 893883-SCS306AHGC9
Features: Diode Silicon Carbide Schottky 650 V 6A (DC) Through Hole TO-220ACP
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: SCS306
Categories: Discrete Semiconductor Products
Case / Package: TO-220ACP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080
Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole TO-220ACP
DIODE SIL CARB 650V 6A TO220ACP Product overview: SCS306AHGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS306AHGC9 can be used for catalog matching and distributor lookup.
DIODE SIL CARB 650V 6A TO220ACP
SIC SCHOTTKY DIODE, 650V, 6A, TO-220ACP; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers 650V;6A;46W SiC SBD TO-220ACP
DIODE SIL CARB 650V 6A TO220ACP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | 893883-SCS306AHGC9 | SCS306AHGC9-ND | 280-SCS306AHGC9 | SCS306AHGC9 | 81AC5471 | SCS306AHGC9 | SCS306AHGC9 |
| Product Name | Diodes, Rectifiers - Single - SCS306AHGC9 | Single Diodes | 650V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 6A, To-220Acp; Product Range Rohm | Schottky Diodes & Rectifiers | Single Diodes |
| Configuration | Single | ||||||
| Package | TO-220; TO-220ACP | Tube | TO-220 | TO-220ACP | TO-220ACP-2 | ||
| Tj | 175 C (347 F) | 175 C (347 F) | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active |