ROHM Semiconductor USA, LLC Single Diodes SCS304AMC

Description
Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole TO-220FM
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole TO-220FM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SCS304AMC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS304AMC-ND
Single Diodes SCS304AMC-ND
Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole TO-220FM

Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole TO-220FM

Buy Now Datasheet
Sic Schottky Diode, 650V, 4A, To-220Fm; Product Range Rohm - 81AC5470 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 4A, To-220Fm; Product Range Rohm
81AC5470
Sic Schottky Diode, 650V, 4A, To-220Fm; Product Range Rohm 81AC5470
SIC SCHOTTKY DIODE, 650V, 4A, TO-220FM; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:4A; Total Capacitive Charge Qc:11nC; Diode Case Style:TO-220FM; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 4A, TO-220FM; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:4A; Total Capacitive Charge Qc:11nC; Diode Case Style:TO-220FM; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS304AMC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS304AMC
Discrete Semiconductor Products - Diodes - Rectifiers SCS304AMC
DIODE SIL CARB 650V 4A TO220FM

DIODE SIL CARB 650V 4A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS304AMC
Schottky Diodes & Rectifiers SCS304AMC
Schottky Diodes & Rectifiers SIC SBD 650V 4A 26W TO-220FM

Schottky Diodes & Rectifiers SIC SBD 650V 4A 26W TO-220FM

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SCS304AMC-ND 81AC5470 SCS304AMC SCS304AMC
Product Name Single Diodes Sic Schottky Diode, 650V, 4A, To-220Fm; Product Range Rohm Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data