Manufacturer: Rohm Semiconductor
Win Source Part Number: 893881-SCS302AJTLL
Features: Diode Silicon Carbide Schottky 650 V 2.15A (DC) Surface Mount LPTL
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SCS302
Categories: Discrete Semiconductor Products
Case / Package: LPTL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SCS302AJTLLDKR, SCS302AJTLLCT, SCS302AJTLLTR
Diode Silicon Carbide Schottky 650V 2.15A (DC) Surface Mount LPTL
Diode Silicon Carbide Schottky 650V 2.15A (DC) Surface Mount LPTL
DIODE SIL CARB 650V 2.15A LPTL Product overview: SCS302AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 2.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 2.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS302AJTLL can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SIC SBD 650V 2.15A 24W TO-263AB (LPTL)
SIC SCHOTTKY DIODE, 650V, 2.15A, TO263AB; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 2.15A LPTL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 893881-SCS302AJTLL | SCS302AJTLLCT-ND | 280-SCS302AJTLL | SCS302AJTLL | 81AC5467 | SCS302AJTLL |
| Product Name | Diodes, Rectifiers - Single - SCS302AJTLL | Single Diodes | 650V 2.15A Diode and Rectifier | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 2.15A, To263Ab; Product Range Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | LPTL | Tape & Reel (TR) | TO-263AB-4 | TO-263AB |