Manufacturer: Rohm Semiconductor
Win Source Part Number: 813164-SCS302AHGC9
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 2.15A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-220ACP
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A
Current - Reverse Leakage at Vr: 10.8μA at 650V
Capacitance at Vr, F: 110pF at 1V, 1MHz
DIODE SIC 650V 2.15A TO220ACP Product overview: SCS302AHGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 2.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 2.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS302AHGC9 can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 2.15A (DC) Through Hole TO-220ACP
DIODE SIC 650V 2.15A TO220ACP
Schottky Diodes & Rectifiers 650V;2A;22W SiC SBD TO-220ACP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 813164-SCS302AHGC9 | 280-SCS302AHGC9 | SCS302AHGC9-ND | SCS302AHGC9 | SCS302AHGC9 |
| Product Name | Diodes, Rectifiers - Single - SCS302AHGC9 | 650V 2.15A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Configuration | Single | ||||
| VF | 1.5 volts | 1.5 volts | |||
| VR | 650 volts | ||||
| IR | 0.0108 mA | ||||
| trr | 0.0 ns |