ROHM Semiconductor USA, LLC Diode Arrays SCS240AE2GC11

Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-SCS240AE2GC11-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1202127-SCS240AE2GC11 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1202127-SCS240AE2GC11
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1202127-SCS240AE2GC11
Win Source Part Number: 1202127-SCS240AE2GC1 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 450 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 20 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 400 µA @ 600 V Operating Temperature - Junction: 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A (DC) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-SCS240AE2GC11

Win Source Part Number: 1202127-SCS240AE2GC11
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 450
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 20 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 400 µA @ 600 V
Operating Temperature - Junction: 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A (DC)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247N
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-SCS240AE2GC11

Buy Now Datasheet
Singapore, Singapore
650V Diode and Rectifier
286-SCS240AE2GC11
650V Diode and Rectifier 286-SCS240AE2GC11
DIODE ARR SIC SCHOT 650V TO247N Product overview: SCS240AE2GC11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS240AE2GC11 can be used for catalog matching and distributor lookup.

DIODE ARR SIC SCHOT 650V TO247N Product overview: SCS240AE2GC11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS240AE2GC11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2352789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2352789
Schottky Diodes & Rectifiers 2352789
650V, 40A, 3-pin THD, (SiC) SBD

650V, 40A, 3-pin THD, (SiC) SBD

Supplier's Site
Schottky Diodes & Rectifiers - 2352790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2352790P
Schottky Diodes & Rectifiers 2352790P
650V, 40A, 3-pin THD, (SiC) SBD

650V, 40A, 3-pin THD, (SiC) SBD

Supplier's Site
Schottky Diodes & Rectifiers - 2352790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2352790
Schottky Diodes & Rectifiers 2352790
650V, 40A, 3-pin THD, (SiC) SBD

650V, 40A, 3-pin THD, (SiC) SBD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SCS240AE2GC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS240AE2GC11
Discrete Semiconductor Products - Diodes - Rectifiers SCS240AE2GC11
DIODE ARR SIC SCHOT 650V TO247N

DIODE ARR SIC SCHOT 650V TO247N

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 846-SCS240AE2GC11-ND 1202127-SCS240AE2GC11 286-SCS240AE2GC11 2352789 SCS240AE2GC11
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 650V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -55 C (-67 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 Tube TO-247; TO-247N TO-247
Diode Type Schottky; Silicon Carbide Schottky
VF 1.55 volts 1.55 volts
Unlock Full Specs
to access all available technical data