Manufacturer: Rohm Semiconductor
Win Source Part Number: 813652-SCS240AE2C
Packaging: Bulk
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A (DC)
Supplier Device Package: TO-247
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 20A
Current - Reverse Leakage at Vr: 400μA at 600V
DIODE ARR SIC SCHOT 650V TO247 Product overview: SCS240AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS240AE2C can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3
Schottky Diodes & Rectifiers SiC SBD 40A 600V
DIODE ARRAY SCHOTTKY 650V TO247
DIODE ARR SIC SCHOT 650V TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 813652-SCS240AE2C | 286-SCS240AE2C | SCS240AE2C-ND | SCS240AE2C | SCS240AE2C | SCS240AE2C |
| Product Name | Diodes, Rectifiers - Arrays - SCS240AE2C | 650V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Silicon Carbide Schottky | Schottky | ||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | |||
| VR | 650 volts | 650 volts | ||||
| IR | 0.4000 mA | 0.4000 mA | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |