Manufacturer: Rohm Semiconductor
Win Source Part Number: 813651-SCS230KE2C
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A (DC)
Supplier Device Package: TO-247
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.6V at 15A
Current - Reverse Leakage at Vr: 300μA at 1200V
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-247-3
DIODE ARR SIC SCHOT 1200V TO247 Product overview: SCS230KE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS230KE2C can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 1200V TO247
DIODE ARR SIC SCHOT 1200V TO247
Schottky Diodes & Rectifiers DIODE: 30A 1200V
RECTIFIER, SIC SCHOTTKY, 1.2KV, 15A, TO-247-3; Product Range:1200V Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Total Capacitive Charge:51nC; No. of Pins:3 Pin RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 813651-SCS230KE2C | SCS230KE2C-ND | 286-SCS230KE2C | SCS230KE2C | SCS230KE2C | SCS230KE2C | 88W0746 |
| Product Name | Diodes, Rectifiers - Arrays - SCS230KE2C | Diode Arrays | 1200V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier, Sic Schottky, 1.2Kv, 15A, To-247-3; Product Range Rohm |
| Diode Type | Schottky; Silicon Carbide Schottky | Schottky | |||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | ||||
| VR | 1200 volts | 1200 volts | |||||
| IR | 0.3000 mA | 0.3000 mA | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |