DIODE ARR SIC SCHOT 650V TO247 Product overview: SCS220KE2HRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS220KE2HRC can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3
Win Source Part Number: 1352840-SCS220KE2HRC
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tube
Product Status: Obsolete
Package / Case: TO-247-3
Supplier Device Package: TO-247
Base Product Number: SCS220
Technology: SiC (Silicon Carbide) Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 10 A
Speed: No Recovery Time > 500mA (Io)
Current - Reverse Leakage @ Vr: 200 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A (DC)
Schottky Diodes & Rectifiers 1200V 10/20A SiC SBD AEC-Q101 Qualified
DIODE ARR SIC SCHOT 650V TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-SCS220KE2HRC | SCS220KE2HRC-ND | 1352840-SCS220KE2HRC | SCS220KE2HRC | SCS220KE2HRC |
| Product Name | 650V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247-3 | |
| RoHS Compliant | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Schottky |