DIODE ARR SIC 1200V 10A TO247N Product overview: SCS220KE2GC11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS220KE2GC11 can be used for catalog matching and distributor lookup.
1200V, 20A, 3-pin THD, (SiC) SBD
1200V, 20A, 3-pin THD, (SiC) SBD
1200V, 20A, 3-pin THD, (SiC) SBD
Win Source Part Number: 1030105-SCS220KE2GC1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 450
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Operating Temperature - Junction: 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A (DC)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247N
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-SCS220KE2GC11
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-3
DIODE ARR SIC 1200V 10A TO247N
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SCS220KE2GC11 | 2352782P | 1030105-SCS220KE2GC11 | 846-SCS220KE2GC11-ND | SCS220KE2GC11 |
| Product Name | 1200V 10A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247N | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | 175 C (347 F) | 175 C (347 F) | ||
| Diode Type | Schottky; Silicon Carbide Schottky | ||||
| VF | 1.6 volts | 1.6 volts |