Manufacturer: Rohm Semiconductor
Win Source Part Number: 794014-SCS220KE2C
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 1200V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A (DC)
Family Name: SCS220KE2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): SCS220KE2HRC; IDY15S120; IDW20S120XK;
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-3
DIODE ARR SIC SCHOT 1200V TO247 Product overview: SCS220KE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS220KE2C can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SiC SBD 20A 1200V
DIODE ARRAY SCHOTTKY 1200V TO247
DIODE ARR SIC SCHOT 1200V TO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 794014-SCS220KE2C | SCS220KE2C-ND | 286-SCS220KE2C | SCS220KE2C | SCS220KE2C | SCS220KE2C |
| Product Name | Diodes, Rectifiers - Arrays - SCS220KE2C | Diode Arrays | 1200V Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Silicon Carbide Schottky | Schottky | ||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | |||
| VR | 1200 volts | 1200 volts | ||||
| IR | 0.2000 mA | 0.2000 mA | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |