ROHM Semiconductor USA, LLC 650V 20A Diode and Rectifier SCS220AEC

Description
DIODE SIL CARBIDE 650V 20A TO247 Product overview: SCS220AEC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS220AEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARBIDE 650V 20A TO247 Product overview: SCS220AEC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS220AEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 20A Diode and Rectifier
280-SCS220AEC
650V 20A Diode and Rectifier 280-SCS220AEC
DIODE SIL CARBIDE 650V 20A TO247 Product overview: SCS220AEC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS220AEC can be used for catalog matching and distributor lookup.

DIODE SIL CARBIDE 650V 20A TO247 Product overview: SCS220AEC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS220AEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SCS220AEC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS220AEC-ND
Single Diodes SCS220AEC-ND
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-247

Diode Silicon Carbide Schottky 650V 20A Through Hole TO-247

Buy Now Datasheet
Diodes, Rectifiers - Single - SCS220AEC - 813650-SCS220AEC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCS220AEC
813650-SCS220AEC
Diodes, Rectifiers - Single - SCS220AEC 813650-SCS220AEC
Manufacturer: Rohm Semiconductor Win Source Part Number: 813650-SCS220AEC Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Supplier Device Package: TO-247 Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.55V at 20A Current - Reverse Leakage at Vr: 400μA at 600V Capacitance at Vr, F: 730pF at 1V, 1MHz Part Number Series: SCS220

Manufacturer: Rohm Semiconductor
Win Source Part Number: 813650-SCS220AEC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-247
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 20A
Current - Reverse Leakage at Vr: 400μA at 600V
Capacitance at Vr, F: 730pF at 1V, 1MHz
Part Number Series: SCS220

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS220AEC
Schottky Diodes & Rectifiers SCS220AEC
Schottky Diodes & Rectifiers SiC, SBD 650V 20A TO-247

Schottky Diodes & Rectifiers SiC, SBD 650V 20A TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS220AEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS220AEC
Discrete Semiconductor Products - Diodes - Rectifiers SCS220AEC
DIODE SIL CARBIDE 650V 20A TO247

DIODE SIL CARBIDE 650V 20A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SCS220AEC SCS220AEC-ND 813650-SCS220AEC SCS220AEC SCS220AEC
Product Name 650V 20A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SCS220AEC Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247-3
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data