DIODE ARR SIC SCHOT 650V TO247 Product overview: SCS220AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS220AE2C can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 845738-SCS220AE2C
Features: Diode Array 650 V
Package: Tube
Part Status: Not For New Designs
Family Name: SCS220
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 360
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3
Schottky Diodes & Rectifiers DIODE: 20A 600V
DIODE ARRAY SCHOTTKY 650V TO247
DIODE ARR SIC SCHOT 650V TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-SCS220AE2C | 845738-SCS220AE2C | SCS220AE2C-ND | SCS220AE2C | SCS220AE2C | SCS220AE2C |
| Product Name | 650V Diode and Rectifier | Diodes, Rectifiers - Arrays - SCS220AE2C | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247-3 | TO-247; TO-247-3 | TO-247 | |
| RoHS Compliant | RoHS | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Schottky; Diode Array 650 V | Schottky | ||||
| Arrangement | Common Catode | Common Catode |