Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220FM
Schottky Diode 15A 650V SiC TO-220AC
Manufacturer: Rohm Semiconductor
Win Source Part Number: 813163-SCS215AMC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-220FM
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 12A
Current - Reverse Leakage at Vr: 240μA at 600V
Capacitance at Vr, F: 438pF at 1V, 1MHz
Part Number Series: SCS215
DIODE SIL CARB 650V 12A TO220FM Product overview: SCS215AMC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AMC can be used for catalog matching and distributor lookup.
DIODE SIL CARB 650V 12A TO220FM
Schottky Diodes & Rectifiers SiC, SBD 650V 15A TO-220FM
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SCS215AMC-ND | 1503452 | 813163-SCS215AMC | 280-SCS215AMC | SCS215AMC | SCS215AMC |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - SCS215AMC | 650V 12A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Package | TO-220; To-220fm | Tube | TO-220 | TO-220FM-2 | ||
| RoHS Compliant | RoHS | RoHS |