Diode Silicon Carbide Schottky 650V 15A Surface Mount TO-263AB
Diode Silicon Carbide Schottky 650V 15A Surface Mount TO-263AB
Diode Silicon Carbide Schottky 650V 15A Surface Mount TO-263AB
DIODE SIL CARB 650V 15A TO263AB Product overview: SCS215AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AJTLL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1202367-SCS215AJTLL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 300 µA @ 600 V
Capacitance @ Vr, F: 550pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: Q12058447,SCS215AJTL
Base Product Number: SCS215
Schottky Diodes & Rectifiers SiC, SBD 650V 15A D2PAK
DIODE SIL CARB 650V 15A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SCS215AJTLLDKR-ND | 280-SCS215AJTLL | 1202367-SCS215AJTLL | SCS215AJTLL | SCS215AJTLL |
| Product Name | Single Diodes | 650V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| Package | Tape & Reel (TR) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB-4 | ||
| RoHS Compliant | RoHS |