Manufacturer: Rohm Semiconductor
Win Source Part Number: 893874-SCS215AJHRTLL
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 650 V 15A (DC) Surface Mount TO-263AB
Speed: No Recovery Time > 500mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SCS215
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SCS215AJHRTLLCT, SCS215AJHRTLLDKR, SCS215AJHRTLLTR
Diode Silicon Carbide Schottky 650V 15A (DC) Surface Mount TO-263AB
Diode Silicon Carbide Schottky 650V 15A (DC) Surface Mount TO-263AB
DIODE SIL CARB 650V 15A TO263AB Product overview: SCS215AJHRTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AJHRTLL can be used for catalog matching and distributor lookup.
SIC SCHOTTKY DIODE, 650V, 15A, TO-263AB; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers 650V 15A SiC SBD AEC-Q101 Qualified
DIODE SIL CARB 650V 15A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 893874-SCS215AJHRTLL | SCS215AJHRTLLTR-ND | 280-SCS215AJHRTLL | 74AC1908 | SCS215AJHRTLL | SCS215AJHRTLL |
| Product Name | Diodes, Rectifiers - Single - SCS215AJHRTLL | Single Diodes | 650V 15A Diode and Rectifier | Sic Schottky Diode, 650V, 15A, To-263Ab; Product Range Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-263AB | Tape & Reel (TR) | TO-263AB | TO-263AB-4 |