ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - SCS215AGHRC SCS215AGHRC

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 893873-SCS215AGHRC Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Not For New Designs Family Name: SCS215 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 893873-SCS215AGHRC Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Not For New Designs Family Name: SCS215 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SCS215AGHRC - 893873-SCS215AGHRC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCS215AGHRC
893873-SCS215AGHRC
Diodes, Rectifiers - Single - SCS215AGHRC 893873-SCS215AGHRC
Manufacturer: Rohm Semiconductor Win Source Part Number: 893873-SCS215AGHRC Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Not For New Designs Family Name: SCS215 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 893873-SCS215AGHRC
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: SCS215
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
650V 15A Diode and Rectifier - 280-SCS215AGHRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 15A Diode and Rectifier
280-SCS215AGHRC
650V 15A Diode and Rectifier 280-SCS215AGHRC
DIODE SIL CARB 650V 15A TO220AC Product overview: SCS215AGHRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AGHRC can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 15A TO220AC Product overview: SCS215AGHRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AGHRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SCS215AGHRC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS215AGHRC-ND
Single Diodes SCS215AGHRC-ND
Diode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-220AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS215AGHRC
Schottky Diodes & Rectifiers SCS215AGHRC
Schottky Diodes & Rectifiers 650V 15A SiC SBD AEC-Q101 Qualified

Schottky Diodes & Rectifiers 650V 15A SiC SBD AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS215AGHRC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS215AGHRC
Discrete Semiconductor Products - Diodes - Rectifiers SCS215AGHRC
DIODE SIL CARB 650V 15A TO220AC

DIODE SIL CARB 650V 15A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 893873-SCS215AGHRC 280-SCS215AGHRC SCS215AGHRC-ND SCS215AGHRC SCS215AGHRC
Product Name Diodes, Rectifiers - Single - SCS215AGHRC 650V 15A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AC Tube TO-220AC-2
Unlock Full Specs
to access all available technical data