ROHM Semiconductor USA, LLC 650V 15A Diode and Rectifier SCS215AGC

Description
DIODE SIC 650V 15A TO220ACFP Product overview: SCS215AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIC 650V 15A TO220ACFP Product overview: SCS215AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650V 15A Diode and Rectifier - 280-SCS215AGC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 15A Diode and Rectifier
280-SCS215AGC
650V 15A Diode and Rectifier 280-SCS215AGC
DIODE SIC 650V 15A TO220ACFP Product overview: SCS215AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AGC can be used for catalog matching and distributor lookup.

DIODE SIC 650V 15A TO220ACFP Product overview: SCS215AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AGC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SCS215AGC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS215AGC-ND
Single Diodes SCS215AGC-ND
Diode Silicon Carbide Schottky 650V 15A Through Hole TO-220ACFP

Diode Silicon Carbide Schottky 650V 15A Through Hole TO-220ACFP

Buy Now Datasheet
Diodes, Rectifiers - Single - SCS215AGC - 813162-SCS215AGC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCS215AGC
813162-SCS215AGC
Diodes, Rectifiers - Single - SCS215AGC 813162-SCS215AGC
Manufacturer: Rohm Semiconductor Win Source Part Number: 813162-SCS215AGC Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Supplier Device Package: TO-220ACFP Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.55V at 15A Current - Reverse Leakage at Vr: 300μA at 600V Capacitance at Vr, F: 550pF at 1V, 1MHz Part Number Series: SCS215

Manufacturer: Rohm Semiconductor
Win Source Part Number: 813162-SCS215AGC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-220ACFP
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 15A
Current - Reverse Leakage at Vr: 300μA at 600V
Capacitance at Vr, F: 550pF at 1V, 1MHz
Part Number Series: SCS215

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS215AGC
Schottky Diodes & Rectifiers SCS215AGC
Schottky Diodes & Rectifiers SiC, SBD 650V 15A TO-220AC

Schottky Diodes & Rectifiers SiC, SBD 650V 15A TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS215AGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS215AGC
Discrete Semiconductor Products - Diodes - Rectifiers SCS215AGC
DIODE SIC 650V 15A TO220ACFP

DIODE SIC 650V 15A TO220ACFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SCS215AGC SCS215AGC-ND 813162-SCS215AGC SCS215AGC SCS215AGC
Product Name 650V 15A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SCS215AGC Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220AC-2
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS16VY/ZLZ-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details