DIODE SIL CARBIDE 650V 15A TO247 Product overview: SCS215AEC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS215AEC can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 15A Through Hole TO-247
Manufacturer: Rohm Semiconductor
Win Source Part Number: 813649-SCS215AEC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-247
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 15A
Current - Reverse Leakage at Vr: 300μA at 600V
Capacitance at Vr, F: 550pF at 1V, 1MHz
Part Number Series: SCS215
DIODE SIL CARBIDE 650V 15A TO247
Schottky Diodes & Rectifiers SiC, SBD 650V 15A TO-247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SCS215AEC | SCS215AEC-ND | 813649-SCS215AEC | SCS215AEC | SCS215AEC |
| Product Name | 650V 15A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SCS215AEC | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-247-3 | |||
| RoHS Compliant | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |