Manufacturer: Rohm Semiconductor
Win Source Part Number: 893872-SCS212AJTLL
Features: Diode Silicon Carbide Schottky 650 V 12A Surface Mount TO-263AB
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SCS212
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SCS212AJTLLTR, SCS212AJTLLDKR, SCS212AJTLLCT
DIODE SIL CARB 650V 12A TO263AB Product overview: SCS212AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS212AJTLL can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 12A Surface Mount TO-263AB
Diode Silicon Carbide Schottky 650V 12A Surface Mount TO-263AB
Diode Silicon Carbide Schottky 650V 12A Surface Mount TO-263AB
DIODE SIL CARB 650V 12A TO263AB
SIC SCHOTTKY DIODE, 650V, 12A, TO-263AB; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 12A TO263AB
Schottky Diodes & Rectifiers SiC, SBD 650V 12A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 893872-SCS212AJTLL | 280-SCS212AJTLL | SCS212AJTLLTR-ND | SCS212AJTLL | 81AC5463 | SCS212AJTLL | SCS212AJTLL |
| Product Name | Diodes, Rectifiers - Single - SCS212AJTLL | 650V 12A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 12A, To-263Ab; Product Range Rohm | Single Diodes | Schottky Diodes & Rectifiers |
| Package | TO-263AB | Tape & Reel (TR) | TO-263AB | TO-263A-4 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | |||||
| Life Cycle Stage | Active |