Win Source Part Number: 1152727-SCS212AGC17
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 12A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 12 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 240 µA @ 600 V
Capacitance @ Vr, F: 438pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220ACFP
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-SCS212AGC17
DIODE SIC 650V 12A TO220ACFP Product overview: SCS212AGC17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS212AGC17 can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 12A (DC) Through Hole TO-220ACFP
DIODE SIC 650V 12A TO220ACFP
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1152727-SCS212AGC17 | 2463971 | 280-SCS212AGC17 | 846-SCS212AGC17-ND | SCS212AGC17 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | 650V 12A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220-2 | TO-220; TO-220ACG | Tube | TO-220 | |
| VF | 1.55 volts | 1.55 volts | |||
| trr | 0.0 ns |