Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 794011-SCS210KE2HRC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Current - Reverse Leakage @ Vr: 400μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A (DC)
Family Name: SCS210KE2HR
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): IDY10S120; IDY10S120XKSA1;
Introduction Date: May 26, 2014
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DIODE ARR SIC SCHOT 650V TO247 Product overview: SCS210KE2HRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS210KE2HRC can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1200V 5A/10A SiC SBD AEC-Q101 Qualified
DIODE ARR SIC SCHOT 650V TO247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SCS210KE2HRC-ND | 794011-SCS210KE2HRC | 286-SCS210KE2HRC | SCS210KE2HRC | SCS210KE2HRC |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SCS210KE2HRC | 650V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| Package | TO-247; TO-247-3 | Tube | TO-247-3 | ||
| Diode Type | Schottky; Silicon Carbide Schottky | ||||
| VF | 1.55 volts | 1.55 volts |