Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 5A (DC) Through Hole TO-247-3
1200V, 10A, 3-pin THD, (SiC) SBD
1200V, 10A, 3-pin THD, (SiC) SBD
1200V, 10A, 3-pin THD, (SiC) SBD
DIODE ARR SIC SCHOT 1200V TO247N
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 846-SCS210KE2GC11-ND | 2352777 | SCS210KE2GC11 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | 175 C (347 F) | ||
| Package | TO-247; TO-247-3 | TO-247; TO-247N | TO-247 |