ROHM Semiconductor USA, LLC Single Diodes SCS210AMC

Description
Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-220FM
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-220FM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SCS210AMC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS210AMC-ND
Single Diodes SCS210AMC-ND
Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-220FM

Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-220FM

Buy Now Datasheet
Diodes, Rectifiers - Single - SCS210AMC - 808312-SCS210AMC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCS210AMC
808312-SCS210AMC
Diodes, Rectifiers - Single - SCS210AMC 808312-SCS210AMC
Manufacturer: Rohm Semiconductor Win Source Part Number: 808312-SCS210AMC Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 10A (DC) Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Supplier Device Package: TO-220FM Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.55V at 10A Current - Reverse Leakage at Vr: 200μA at 600V Capacitance at Vr, F: 365pF at 1V, 1MHz Part Number Series: SCS210

Manufacturer: Rohm Semiconductor
Win Source Part Number: 808312-SCS210AMC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 10A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-220FM
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 10A
Current - Reverse Leakage at Vr: 200μA at 600V
Capacitance at Vr, F: 365pF at 1V, 1MHz
Part Number Series: SCS210

Buy Now
650V 10A Diode and Rectifier - 280-SCS210AMC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 10A Diode and Rectifier
280-SCS210AMC
650V 10A Diode and Rectifier 280-SCS210AMC
DIODE SIL CARB 650V 10A TO220FM Product overview: SCS210AMC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS210AMC can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 10A TO220FM Product overview: SCS210AMC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS210AMC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS210AMC
Schottky Diodes & Rectifiers SCS210AMC
Schottky Diodes & Rectifiers SiC Schottky Barrier Diode

Schottky Diodes & Rectifiers SiC Schottky Barrier Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS210AMC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS210AMC
Discrete Semiconductor Products - Diodes - Rectifiers SCS210AMC
DIODE SIL CARB 650V 10A TO220FM

DIODE SIL CARB 650V 10A TO220FM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SCS210AMC-ND 808312-SCS210AMC 280-SCS210AMC SCS210AMC SCS210AMC
Product Name Single Diodes Diodes, Rectifiers - Single - SCS210AMC 650V 10A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
VF 1.55 volts 1.55 volts
trr 0.0 ns
Unlock Full Specs
to access all available technical data