ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - SCS210AJTLL SCS210AJTLL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 808519-SCS210AJTLL Packaging: Reel Mounting Style: SMD Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 10A (DC) Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Supplier Device Package: TO-263AB Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.55V at 10A Current - Reverse Leakage at Vr: 200μA at 600V Capacitance at Vr, F: 365pF at 1V, 1MHz Part Number Series: SCS210
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 808519-SCS210AJTLL Packaging: Reel Mounting Style: SMD Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 10A (DC) Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Supplier Device Package: TO-263AB Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.55V at 10A Current - Reverse Leakage at Vr: 200μA at 600V Capacitance at Vr, F: 365pF at 1V, 1MHz Part Number Series: SCS210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SCS210AJTLL - 808519-SCS210AJTLL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCS210AJTLL
808519-SCS210AJTLL
Diodes, Rectifiers - Single - SCS210AJTLL 808519-SCS210AJTLL
Manufacturer: Rohm Semiconductor Win Source Part Number: 808519-SCS210AJTLL Packaging: Reel Mounting Style: SMD Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 10A (DC) Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Supplier Device Package: TO-263AB Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.55V at 10A Current - Reverse Leakage at Vr: 200μA at 600V Capacitance at Vr, F: 365pF at 1V, 1MHz Part Number Series: SCS210

Manufacturer: Rohm Semiconductor
Win Source Part Number: 808519-SCS210AJTLL
Packaging: Reel
Mounting Style: SMD
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 10A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-263AB
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 10A
Current - Reverse Leakage at Vr: 200μA at 600V
Capacitance at Vr, F: 365pF at 1V, 1MHz
Part Number Series: SCS210

Buy Now
650V 10A Diode and Rectifier - 280-SCS210AJTLL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 10A Diode and Rectifier
280-SCS210AJTLL
650V 10A Diode and Rectifier 280-SCS210AJTLL
DIODE SIL CARB 650V 10A TO263AB Product overview: SCS210AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS210AJTLL can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 10A TO263AB Product overview: SCS210AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS210AJTLL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SCS210AJTLLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS210AJTLLDKR-ND
Single Diodes SCS210AJTLLDKR-ND
Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount TO-263AB

Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount TO-263AB

Buy Now Datasheet
Single Diodes - SCS210AJTLLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS210AJTLLCT-ND
Single Diodes SCS210AJTLLCT-ND
Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount TO-263AB

Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount TO-263AB

Buy Now Datasheet
Single Diodes - SCS210AJTLLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS210AJTLLTR-ND
Single Diodes SCS210AJTLLTR-ND
Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount TO-263AB

Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS210AJTLL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS210AJTLL
Discrete Semiconductor Products - Diodes - Rectifiers SCS210AJTLL
DIODE SIL CARB 650V 10A TO263AB

DIODE SIL CARB 650V 10A TO263AB

Supplier's Site
Single Diodes - SCS210AJTLL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SCS210AJTLL
Single Diodes SCS210AJTLL
DIODE SIL CARB 650V 10A TO263AB

DIODE SIL CARB 650V 10A TO263AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Diodes
Product Number 808519-SCS210AJTLL 280-SCS210AJTLL SCS210AJTLLDKR-ND SCS210AJTLL SCS210AJTLL
Product Name Diodes, Rectifiers - Single - SCS210AJTLL 650V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
VF 1.55 volts 1.55 volts
trr 0.0 ns 0.0 ns
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219517 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
High-voltage switching diode - BAS21-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers