Manufacturer: Rohm Semiconductor
Win Source Part Number: 042549-SCS210AGC
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 365pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE SIL CARB 650V 10A TO220AC Product overview: SCS210AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS210AGC can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-220AC
RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-220AC-2; Product Range:650V Series; Diode Configuration:Single
DIODE SIL CARB 650V 10A TO220AC
Schottky Diodes & Rectifiers DIODE: 10A 600V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 042549-SCS210AGC | 280-SCS210AGC | SCS210AGC-ND | 88W0736 | SCS210AGC | SCS210AGC |
| Product Name | Diodes, Rectifiers - Single - SCS210AGC | 650V 10A Diode and Rectifier | Single Diodes | Rectifier, Sic Schottky, 650V, 10A, To-220Ac-2; Product Range Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Removed | ||||
| Package | TO-220; TO-220AC | Tube | TO-220AC | TO-220AC-2 | ||
| VF | 1.55 volts | 1.55 volts | ||||
| trr | 0.0 ns |