Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220FM
DIODE SIL CARB 650V 8A TO220FM Product overview: SCS208AMC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS208AMC can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 813159-SCS208AMC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-220FM
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 8A
Current - Reverse Leakage at Vr: 160μA at 600V
Capacitance at Vr, F: 291pF at 1V, 1MHz
Part Number Series: SCS208
DIODE SIL CARB 650V 8A TO220FM
Schottky Diodes & Rectifiers SiC, SBD 650V 8A TO-220FM
DIODE SIL CARB 650V 8A TO220FM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SCS208AMC-ND | 280-SCS208AMC | 813159-SCS208AMC | SCS208AMC | SCS208AMC | SCS208AMC |
| Product Name | Single Diodes | 650V 8A Diode and Rectifier | Diodes, Rectifiers - Single - SCS208AMC | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Package | Tube | TO-220FM-2 | TO-220 | |||
| RoHS Compliant | RoHS | |||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts |