Win Source Part Number: 1091906-SCS208AJHRTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 160 µA @ 600 V
Capacitance @ Vr, F: 291pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: SCS208AJHRTLLDKR,SCS
Base Product Number: SCS208
Product Status: Not For New Designs
DIODE SIL CARB 650V 8A TO263AB Product overview: SCS208AJHRTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS208AJHRTLL can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount TO-263AB
DIODE SIL CARB 650V 8A TO263AB
SIC SCHOTTKY DIODE, 650V, 8A, TO-263AB; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers 650V 8A 13nC SiC SBD AEC-Q101 Qualified
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1091906-SCS208AJHRTLL | 280-SCS208AJHRTLL | SCS208AJHRTLLTR-ND | SCS208AJHRTLL | 81AC5460 | SCS208AJHRTLL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 8A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 8A, To-263Ab; Product Range Rohm | Schottky Diodes & Rectifiers |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263AB | TO-263AB-4 | ||
| VF | 1.55 volts | 1.55 volts | ||||
| trr | 0.0 ns |