DIODE SIL CARB 650V 8A TO220AC Product overview: SCS208AGHRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS208AGHRC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1091905-SCS208AGHRC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 160 µA @ 600 V
Capacitance @ Vr, F: 291pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS208
Product Status: Obsolete
DIODE SIL CARB 650V 8A TO220AC
Schottky Diodes & Rectifiers 650V 8A SiC SBD AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SCS208AGHRC | 1091905-SCS208AGHRC | SCS208AGHRC | SCS208AGHRC |
| Product Name | 650V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-2 | TO-220AC-2 | |
| RoHS Compliant | RoHS | |||
| Tj | 175 C (347 F) | 175 C (347 F) |