Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220AC
Manufacturer: Rohm Semiconductor
Win Source Part Number: 813158-SCS208AGC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 8A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 8A
Current - Reverse Leakage at Vr: 160μA at 600V
Capacitance at Vr, F: 291pF at 1V, 1MHz
Part Number Series: SCS208
DIODE SIL CARB 650V 8A TO220AC Product overview: SCS208AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS208AGC can be used for catalog matching and distributor lookup.
DIODE SIL CARB 650V 8A TO220AC
Schottky Diodes & Rectifiers DIODE: 8A 600V
RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-220AC-2; Product Range:650V Series; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SCS208AGC-ND | 813158-SCS208AGC | 280-SCS208AGC | SCS208AGC | SCS208AGC | 88W0734 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SCS208AGC | 650V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier, Sic Schottky, 650V, 8A, To-220Ac-2; Product Range Rohm |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| VF | 1.55 volts | 1.55 volts | ||||
| trr | 0.0 ns |