DIODE SIL CARB 650V 6A TO220AC Product overview: SCS206AGHRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS206AGHRC can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole TO-220AC
Manufacturer: Rohm Semiconductor
Win Source Part Number: 893864-SCS206AGHRC
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 650 V 6A (DC) Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: SCS206
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SIL CARB 650V 6A TO220AC
Schottky Diodes & Rectifiers 650V 6A SiC SBD AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SCS206AGHRC | SCS206AGHRC-ND | 893864-SCS206AGHRC | SCS206AGHRC | SCS206AGHRC |
| Product Name | 650V 6A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SCS206AGHRC | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220AC | TO-220AC-2 |