Manufacturer: Rohm Semiconductor
Win Source Part Number: 794009-SCS206AGC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 6A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 120μA @ 600V
Capacitance @ Vr, F: 219pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Maximum)
Family Name: SCS206AG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): SCS206AGHRC; IDH06G65C5XKSA1; IDH06S60CAKSA1; IDH06S60CXK;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 650V 6A TO220AC Product overview: SCS206AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS206AGC can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole TO-220AC
RECTIFIER, SIC SCHOTTKY, 650V, 6A, TO-220AC-2; Product Range:650V Series; Diode Configuration:Single
Schottky Diodes & Rectifiers DIODE: 6A 600V
DIODE SIL CARB 650V 6A TO220AC
DIODE SIL CARB 650V 6A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 794009-SCS206AGC | 280-SCS206AGC | SCS206AGC-ND | 88W0732 | SCS206AGC | SCS206AGC | SCS206AGC |
| Product Name | Diodes, Rectifiers - Single - SCS206AGC | 650V 6A Diode and Rectifier | Single Diodes | Rectifier, Sic Schottky, 650V, 6A, To-220Ac-2; Product Range Rohm | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.55 volts | 1.55 volts | 1.55 volts | ||||
| trr | 0.0 ns | 0.0 ns | |||||
| Tj | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | ||||
| Package | Tube | TO-220AC | TO-220AC-2 | ||||
| RoHS Compliant | RoHS | RoHS |