ROHM Semiconductor USA, LLC 600V Diode and Rectifier SCS140AE2C

Description
DIODE ARR SIC SCHOT 600V TO247 Product overview: SCS140AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS140AE2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SIC SCHOT 600V TO247 Product overview: SCS140AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS140AE2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Diode and Rectifier
286-SCS140AE2C
600V Diode and Rectifier 286-SCS140AE2C
DIODE ARR SIC SCHOT 600V TO247 Product overview: SCS140AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS140AE2C can be used for catalog matching and distributor lookup.

DIODE ARR SIC SCHOT 600V TO247 Product overview: SCS140AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS140AE2C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SCS140AE2C - 933181-SCS140AE2C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SCS140AE2C
933181-SCS140AE2C
Diodes, Rectifiers - Arrays - SCS140AE2C 933181-SCS140AE2C
Manufacturer: Rohm Semiconductor Win Source Part Number: 933181-SCS140AE2C Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 600 V 20A (DC) Through Hole TO-247-3 Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: SCS140 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 933181-SCS140AE2C
Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 600 V 20A (DC) Through Hole TO-247-3
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: SCS140
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SCS140AE2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS140AE2C
Discrete Semiconductor Products - Diodes - Rectifiers SCS140AE2C
DIODE ARR SIC SCHOT 600V TO247

DIODE ARR SIC SCHOT 600V TO247

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS140AE2C
Schottky Diodes & Rectifiers SCS140AE2C
Schottky Diodes & Rectifiers BARRIER DIODES 10A SIC SCHOTTKY600V

Schottky Diodes & Rectifiers BARRIER DIODES 10A SIC SCHOTTKY600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SCS140AE2C 933181-SCS140AE2C SCS140AE2C SCS140AE2C
Product Name 600V Diode and Rectifier Diodes, Rectifiers - Arrays - SCS140AE2C Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-247; TO-247 TO-247 TO-247-3
RoHS Compliant RoHS
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Dual voltage regulator diodes - BZB84-B3V0-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers