ROHM Semiconductor USA, LLC Diodes, Rectifiers - Arrays - SCS120KE2C SCS120KE2C

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 811670-SCS120KE2C Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A (DC) Supplier Device Package: TO-247 Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 10A Current - Reverse Leakage at Vr: 200μA at 1200V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 811670-SCS120KE2C Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A (DC) Supplier Device Package: TO-247 Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 10A Current - Reverse Leakage at Vr: 200μA at 1200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SCS120KE2C - 811670-SCS120KE2C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SCS120KE2C
811670-SCS120KE2C
Diodes, Rectifiers - Arrays - SCS120KE2C 811670-SCS120KE2C
Manufacturer: Rohm Semiconductor Win Source Part Number: 811670-SCS120KE2C Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A (DC) Supplier Device Package: TO-247 Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 10A Current - Reverse Leakage at Vr: 200μA at 1200V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 811670-SCS120KE2C
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A (DC)
Supplier Device Package: TO-247
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 10A
Current - Reverse Leakage at Vr: 200μA at 1200V

Buy Now
1200V Diode and Rectifier - 286-SCS120KE2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V Diode and Rectifier
286-SCS120KE2C
1200V Diode and Rectifier 286-SCS120KE2C
DIODE ARR SIC SCHOT 1200V TO247 Product overview: SCS120KE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS120KE2C can be used for catalog matching and distributor lookup.

DIODE ARR SIC SCHOT 1200V TO247 Product overview: SCS120KE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS120KE2C can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS120KE2C
Schottky Diodes & Rectifiers SCS120KE2C
Schottky Diodes & Rectifiers BARRIER DIODES 10A SIC SCHOTTKY 1200V

Schottky Diodes & Rectifiers BARRIER DIODES 10A SIC SCHOTTKY 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS120KE2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS120KE2C
Discrete Semiconductor Products - Diodes - Rectifiers SCS120KE2C
DIODE ARR SIC SCHOT 1200V TO247

DIODE ARR SIC SCHOT 1200V TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 811670-SCS120KE2C 286-SCS120KE2C SCS120KE2C SCS120KE2C
Product Name Diodes, Rectifiers - Arrays - SCS120KE2C 1200V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Silicon Carbide Schottky
VF 1.7 volts 1.7 volts
VR 1200 volts
IR 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Low-leakage double diode - BAV199-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 900 to 0.9000 volts
View Details
4 suppliers