ROHM Semiconductor USA, LLC 600V Diode and Rectifier SCS120AE2C

Description
DIODE ARR SIC SCHOT 600V TO247 Product overview: SCS120AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS120AE2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SIC SCHOT 600V TO247 Product overview: SCS120AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS120AE2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Diode and Rectifier
286-SCS120AE2C
600V Diode and Rectifier 286-SCS120AE2C
DIODE ARR SIC SCHOT 600V TO247 Product overview: SCS120AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS120AE2C can be used for catalog matching and distributor lookup.

DIODE ARR SIC SCHOT 600V TO247 Product overview: SCS120AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS120AE2C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SCS120AE2C - 211542-SCS120AE2C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SCS120AE2C
211542-SCS120AE2C
Diodes, Rectifiers - Arrays - SCS120AE2C 211542-SCS120AE2C
Manufacturer: Rohm Semiconductor Win Source Part Number: 211542-SCS120AE2C Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.7V @ 10A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 200μA @ 600V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A (DC) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TO-247 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 211542-SCS120AE2C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A (DC)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-247
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS120AE2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS120AE2C
Discrete Semiconductor Products - Diodes - Rectifiers SCS120AE2C
DIODE ARR SIC SCHOT 600V TO247

DIODE ARR SIC SCHOT 600V TO247

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS120AE2C
Schottky Diodes & Rectifiers SCS120AE2C
Schottky Diodes & Rectifiers BARRIER DIODES 10A SIC SCHOTTKY600V

Schottky Diodes & Rectifiers BARRIER DIODES 10A SIC SCHOTTKY600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SCS120AE2C 211542-SCS120AE2C SCS120AE2C SCS120AE2C
Product Name 600V Diode and Rectifier Diodes, Rectifiers - Arrays - SCS120AE2C Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-247; TO-247 TO-247 TO-220-FP-2
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Silicon Carbide Schottky
Unlock Full Specs
to access all available technical data