Manufacturer: Rohm Semiconductor
Win Source Part Number: 1247228-SCS112AGC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 240μA @ 600V
Capacitance @ Vr, F: 516pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 12A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): IDH12SG60C; SCS112AGC; SCS112AG; SCS312AHGC9;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 600V 12A Through Hole TO-220AC
DIODE SIL CARB 600V 12A TO220AC Product overview: SCS112AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS112AGC can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SiC Schottky Barrier Diode; 600V, 12A
DIODE SIL CARB 600V 12A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1247228-SCS112AGC | SCS112AGC-ND | 280-SCS112AGC | SCS112AGC | SCS112AGC |
| Product Name | Diodes, Rectifiers - Single - SCS112AGC | Single Diodes | 600V 12A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.7 volts | 1.7 volts | |||
| trr | 0.0 ns | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |