P-Channel 12V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 12V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 12V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027678-RZR025P01TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1350pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 61 mOhm @ 2.5A, 4.5V
Alternative Parts (Cross-Reference): 2SJ621-T1B-AT; RQ5A025ZPTL; RQ5A030APTL;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET P-CH 12V 2.5A TSMT3 Product overview: RZR025P01TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZR025P01TL can be used for catalog matching and distributor lookup.
12V 2.5A 61mΩ@4.5V,2.5A 1W 1V@1mA P Channel SOT-23 MOSFETs ROHS
MOSFET P-CH 12V 2.5A TSMT3
MOSFET P-CH 12V 2.5A TSMT3
MOSFET, P CHANNEL, 12V, 2.5A, TSMT3; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:300mV RoHS Compliant: Yes
MOSFET Med Pwr, Sw MOSFET P Chan, -12V, -2.5A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RZR025P01TLTR-ND | 027678-RZR025P01TL | 278-RZR025P01TL | RZR025P01TL | RZR025P01TL | RZR025P01TL | 28W2072 | RZR025P01TL |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZR025P01TL | 12V 2.5A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P Channel, 12V, 2.5A, Tsmt3; Channel Type Rohm | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| Package Type | SC-96 | SOT3; TSMT3 | Tape & Reel (TR) | SOT23 | SC-96 | SC-96 | TO-3 | |
| V(BR)DSS | 12 volts | 12 volts | 12 volts | |||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |