ROHM Semiconductor USA, LLC 12V 2A MOSFET Transistor RZR020P01TL

Description
MOSFET P-CH 12V 2A TSMT3 Product overview: RZR020P01TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZR020P01TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 2A TSMT3 Product overview: RZR020P01TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZR020P01TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 2A MOSFET Transistor
278-RZR020P01TL
12V 2A MOSFET Transistor 278-RZR020P01TL
MOSFET P-CH 12V 2A TSMT3 Product overview: RZR020P01TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZR020P01TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 2A TSMT3 Product overview: RZR020P01TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZR020P01TL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZR020P01TL - 098766-RZR020P01TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZR020P01TL
098766-RZR020P01TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZR020P01TL 098766-RZR020P01TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 098766-RZR020P01TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Dimension: SC-96 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 770pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 105 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 098766-RZR020P01TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 770pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RZR020P01TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RZR020P01TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RZR020P01TL
MOSFET P-CH 12V 2A TSMT3

MOSFET P-CH 12V 2A TSMT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1.5V DRVE PCH MOSFET

MOSFET 1.5V DRVE PCH MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - RZR020P01TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RZR020P01TL
Single FETs, MOSFETs RZR020P01TL
MOSFET P-CH 12V 2A TSMT3

MOSFET P-CH 12V 2A TSMT3

Supplier's Site
Mosfet, P-Ch, -12V, -2A, Tsmt; Transistor Polarity Rohm - 10AC9004 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -2A, Tsmt; Transistor Polarity Rohm
10AC9004
Mosfet, P-Ch, -12V, -2A, Tsmt; Transistor Polarity Rohm 10AC9004
MOSFET, P-CH, -12V, -2A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -12V, -2A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RZR020P01TL 098766-RZR020P01TL RZR020P01TL RZR020P01TL RZR020P01TL 10AC9004
Product Name 12V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZR020P01TL Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -12V, -2A, Tsmt; Transistor Polarity Rohm
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0020 kS
PD 1 milliwatts 1000 milliwatts 1000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data