MOSFET P-CH 12V 4.5A TSMT6 Product overview: RZQ045P01TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZQ045P01TR can be used for catalog matching and distributor lookup.
P-Channel 12V 4.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 12V 4.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
MOSFET P-CH 12V 4.5A TSMT6
MOSFET P Chan-12V+/-4.5A 1.5V Drive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RZQ045P01TR | RZQ045P01CT-ND | RZQ045P01TR | RZQ045P01TR |
| Product Name | 12V 4.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| PD | 1.25 milliwatts |