MOSFET P-CH 20V 100MA VMT3 Product overview: RZM001P02T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZM001P02T2L can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 097501-RZM001P02T2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: RZM001P02
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1V @ 100μA
Max Input Capacitance: 15pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3.8 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): TP0205A; SSM3J05FU(T5LJVC,F; SSM3J05FU(5LALPP,E;
Introduction Date: August 04, 2012
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
P-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VMT3
P-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VMT3
P-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VMT3
MOSFET P-CH 20V 100MA VMT3
MOSFET P-CH 20V 100MA VMT3
MOSFET, P-CH, -20V, -0.1A, VMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-100mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):2.5ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RZM001P02T2L | 097501-RZM001P02T2L | RZM001P02T2LTR-ND | RZM001P02T2L | RZM001P02T2L | 10AC9003 |
| Product Name | 20V 100MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZM001P02T2L | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, -20V, -0.1A, Vmt; Transistor Polarity Rohm |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 1.20E-4 kS | |||||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |