ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF013P01TL RZF013P01TL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093151-RZF013P01TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 2.4nC @ 4.5V Max Input Capacitance: 290pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 260 mOhm @ 1.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093151-RZF013P01TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 2.4nC @ 4.5V Max Input Capacitance: 290pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 260 mOhm @ 1.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF013P01TL - 1093151-RZF013P01TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF013P01TL
1093151-RZF013P01TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF013P01TL 1093151-RZF013P01TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093151-RZF013P01TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 2.4nC @ 4.5V Max Input Capacitance: 290pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 260 mOhm @ 1.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093151-RZF013P01TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 1.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 2.4nC @ 4.5V
Max Input Capacitance: 290pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 260 mOhm @ 1.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - RZF013P01TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZF013P01TLCT-ND
Single FETs, MOSFETs RZF013P01TLCT-ND
P-Channel 12V 1.3A (Ta) 800mW (Ta) Surface Mount TUMT3

P-Channel 12V 1.3A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RZF013P01TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZF013P01TLDKR-ND
Single FETs, MOSFETs RZF013P01TLDKR-ND
P-Channel 12V 1.3A (Ta) 800mW (Ta) Surface Mount TUMT3

P-Channel 12V 1.3A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RZF013P01TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZF013P01TLTR-ND
Single FETs, MOSFETs RZF013P01TLTR-ND
P-Channel 12V 1.3A (Ta) 800mW (Ta) Surface Mount TUMT3

P-Channel 12V 1.3A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Singapore, Singapore
12V 1.3A MOSFET Transistor
278-RZF013P01TL
12V 1.3A MOSFET Transistor 278-RZF013P01TL
MOSFET P-CH 12V 1.3A TUMT3 Product overview: RZF013P01TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZF013P01TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 1.3A TUMT3 Product overview: RZF013P01TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZF013P01TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 12V 1.3A TUMT3 - 687-RZF013P01TL - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 1.3A TUMT3
687-RZF013P01TL
MOSFET P-CH 12V 1.3A TUMT3 687-RZF013P01TL
MOSFET P-CH 12V 1.3A TUMT3

MOSFET P-CH 12V 1.3A TUMT3

Supplier's Site
Mosfet, P-Ch, -12V, -1.3A, Sot-323T; Transistor Polarity Rohm - 10AC9001 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -1.3A, Sot-323T; Transistor Polarity Rohm
10AC9001
Mosfet, P-Ch, -12V, -1.3A, Sot-323T; Transistor Polarity Rohm 10AC9001
MOSFET, P-CH, -12V, -1.3A, SOT-323T; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.3A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -12V, -1.3A, SOT-323T; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.3A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RZF013P01TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RZF013P01TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RZF013P01TL
MOSFET P-CH 12V 1.3A TUMT3

MOSFET P-CH 12V 1.3A TUMT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1.5V Drive Pch MOSFET

MOSFET 1.5V Drive Pch MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - RZF013P01TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RZF013P01TL
Single FETs, MOSFETs RZF013P01TL
MOSFET P-CH 12V 1.3A TUMT3

MOSFET P-CH 12V 1.3A TUMT3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1093151-RZF013P01TL RZF013P01TLCT-ND 278-RZF013P01TL 687-RZF013P01TL 10AC9001 RZF013P01TL RZF013P01TL RZF013P01TL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF013P01TL Single FETs, MOSFETs 12V 1.3A MOSFET Transistor MOSFET P-CH 12V 1.3A TUMT3 Mosfet, P-Ch, -12V, -1.3A, Sot-323T; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 12 volts 12 volts 12 volts
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; TUMT3 3-SMD, Flat Leads Tape & Reel (TR) TO-3; SOT3; SOT323 3-SMD, Flat Leads 3-SMD, Flat Leads
Unlock Full Specs
to access all available technical data