ROHM Semiconductor USA, LLC 20V 200MA MOSFET Transistor RZE002P02TL

Description
MOSFET P-CH 20V 200MA EMT3 Product overview: RZE002P02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZE002P02TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 200MA EMT3 Product overview: RZE002P02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZE002P02TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 200MA MOSFET Transistor
278-RZE002P02TL
20V 200MA MOSFET Transistor 278-RZE002P02TL
MOSFET P-CH 20V 200MA EMT3 Product overview: RZE002P02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZE002P02TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 200MA EMT3 Product overview: RZE002P02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZE002P02TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZE002P02TL - 027672-RZE002P02TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZE002P02TL
027672-RZE002P02TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZE002P02TL 027672-RZE002P02TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 027672-RZE002P02TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 1.4nC @ 4.5V Max Input Capacitance: 115pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027672-RZE002P02TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1V @ 100μA
Max Gate Charge: 1.4nC @ 4.5V
Max Input Capacitance: 115pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RZE002P02TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZE002P02TLTR-ND
Single FETs, MOSFETs RZE002P02TLTR-ND
P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3

P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3

Buy Now Datasheet
Single FETs, MOSFETs - RZE002P02TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZE002P02TLDKR-ND
Single FETs, MOSFETs RZE002P02TLDKR-ND
P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3

P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3

Buy Now Datasheet
Single FETs, MOSFETs - RZE002P02TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZE002P02TLCT-ND
Single FETs, MOSFETs RZE002P02TLCT-ND
P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3

P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1.2V DRVE PCH MOSFET

MOSFET 1.2V DRVE PCH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RZE002P02TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RZE002P02TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RZE002P02TL
MOSFET P-CH 20V 200MA EMT3

MOSFET P-CH 20V 200MA EMT3

Supplier's Site
Single FETs, MOSFETs - RZE002P02TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RZE002P02TL
Single FETs, MOSFETs RZE002P02TL
MOSFET P-CH 20V 200MA EMT3

MOSFET P-CH 20V 200MA EMT3

Supplier's Site
MOSFET P-CH 20V 0.2A EMT3 - 687-RZE002P02TL - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 0.2A EMT3
687-RZE002P02TL
MOSFET P-CH 20V 0.2A EMT3 687-RZE002P02TL
MOSFET P-CH 20V 0.2A EMT3

MOSFET P-CH 20V 0.2A EMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RZE002P02TL 027672-RZE002P02TL RZE002P02TLTR-ND RZE002P02TL RZE002P02TL RZE002P02TL 687-RZE002P02TL
Product Name 20V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZE002P02TL Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET P-CH 20V 0.2A EMT3
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 2.00E-4 kS
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data