ROHM Semiconductor USA, LLC 50V 200MA MOSFET Transistor RYM002N05T2CL

Description
MOSFET N-CH 50V 200MA VMT3 Product overview: RYM002N05T2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RYM002N05T2CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V 200MA VMT3 Product overview: RYM002N05T2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RYM002N05T2CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 200MA MOSFET Transistor
278-RYM002N05T2CL
50V 200MA MOSFET Transistor 278-RYM002N05T2CL
MOSFET N-CH 50V 200MA VMT3 Product overview: RYM002N05T2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RYM002N05T2CL can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 200MA VMT3 Product overview: RYM002N05T2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RYM002N05T2CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYM002N05T2CL - 106297-RYM002N05T2CL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYM002N05T2CL
106297-RYM002N05T2CL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYM002N05T2CL 106297-RYM002N05T2CL
Manufacturer: Rohm Semiconductor Win Source Part Number: 106297-RYM002N05T2CL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0.9V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 800mV @ 1mA Max Input Capacitance: 26pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 106297-RYM002N05T2CL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0.9V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Dimension: SOT-723
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 800mV @ 1mA
Max Input Capacitance: 26pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RYM002N05T2CLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RYM002N05T2CLDKR-ND
Single FETs, MOSFETs RYM002N05T2CLDKR-ND
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Single FETs, MOSFETs - RYM002N05T2CLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RYM002N05T2CLTR-ND
Single FETs, MOSFETs RYM002N05T2CLTR-ND
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Single FETs, MOSFETs - RYM002N05T2CLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RYM002N05T2CLCT-ND
Single FETs, MOSFETs RYM002N05T2CLCT-ND
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RYM002N05T2CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RYM002N05T2CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RYM002N05T2CL
MOSFET N-CH 50V 200MA VMT3

MOSFET N-CH 50V 200MA VMT3

Supplier's Site
Mosfet, N-Ch, 50V, 0.2A, Sot-723; Transistor Polarity Rohm - 78AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.2A, Sot-723; Transistor Polarity Rohm
78AC6458
Mosfet, N-Ch, 50V, 0.2A, Sot-723; Transistor Polarity Rohm 78AC6458
MOSFET, N-CH, 50V, 0.2A, SOT-723; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 50V, 0.2A, SOT-723; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RYM002N05T2CL
Triode/MOS Tube/Transistor >> MOSFETs RYM002N05T2CL
50V 200mA 1.6Ω@4.5V,200mA 150mW 800mV@1mA N Channel SOT-723 MOSFETs ROHS

50V 200mA 1.6Ω@4.5V,200mA 150mW 800mV@1mA N Channel SOT-723 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - RYM002N05T2CL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RYM002N05T2CL
Single FETs, MOSFETs RYM002N05T2CL
MOSFET N-CH 50V 200MA VMT3

MOSFET N-CH 50V 200MA VMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET .9V DRIVE N-Ch MOSFET

MOSFET .9V DRIVE N-Ch MOSFET

Buy Now Datasheet
MOSFET N-CH 50V 0.2A VMT3 - 687-RYM002N05T2CL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 50V 0.2A VMT3
687-RYM002N05T2CL
MOSFET N-CH 50V 0.2A VMT3 687-RYM002N05T2CL
MOSFET N-CH 50V 0.2A VMT3

MOSFET N-CH 50V 0.2A VMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RYM002N05T2CL 106297-RYM002N05T2CL RYM002N05T2CLDKR-ND RYM002N05T2CL 78AC6458 RYM002N05T2CL RYM002N05T2CL RYM002N05T2CL 687-RYM002N05T2CL
Product Name 50V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYM002N05T2CL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 50V, 0.2A, Sot-723; Transistor Polarity Rohm Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET MOSFET N-CH 50V 0.2A VMT3
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 2.00E-4 kS
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data