N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount EMT3
MOSFET N-CH 50V 200MA EMT3 Product overview: RYE002N05TCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RYE002N05TCL can be used for catalog matching and distributor lookup.
MOSFET N-CH 50V 200MA EMT3
MOSFET N-CH 50V 200MA EMT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RYE002N05TCLTR-ND | 278-RYE002N05TCL | RYE002N05TCL | RYE002N05TCL | RYE002N05TCL |
| Product Name | Single FETs, MOSFETs | 50V 200MA MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SC-75, SOT-416 | Tape & Reel (TR) | SC-75, SOT-416 | SC-75, SOT-416 | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 2.00E-4 kS | ||||
| PD | 150 milliwatts | 150 milliwatts |