ROHM Semiconductor USA, LLC N-Channel 50V 200MA MOSFET Transistor RYC002N05T316

Description
MOSFET N-CHANNEL 50V 200MA SST3 Product overview: RYC002N05T316 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RYC002N05T316 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 50V 200MA SST3 Product overview: RYC002N05T316 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RYC002N05T316 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 50V 200MA MOSFET Transistor
278-RYC002N05T316
N-Channel 50V 200MA MOSFET Transistor 278-RYC002N05T316
MOSFET N-CHANNEL 50V 200MA SST3 Product overview: RYC002N05T316 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RYC002N05T316 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 50V 200MA SST3 Product overview: RYC002N05T316 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RYC002N05T316 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RYC002N05T316CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RYC002N05T316CT-ND
Single FETs, MOSFETs RYC002N05T316CT-ND
N-Channel 50V 200mA (Ta) 350mW (Tc) Surface Mount SST3

N-Channel 50V 200mA (Ta) 350mW (Tc) Surface Mount SST3

Buy Now Datasheet
Single FETs, MOSFETs - RYC002N05T316DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RYC002N05T316DKR-ND
Single FETs, MOSFETs RYC002N05T316DKR-ND
N-Channel 50V 200mA (Ta) 350mW (Tc) Surface Mount SST3

N-Channel 50V 200mA (Ta) 350mW (Tc) Surface Mount SST3

Buy Now Datasheet
Single FETs, MOSFETs - RYC002N05T316TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RYC002N05T316TR-ND
Single FETs, MOSFETs RYC002N05T316TR-ND
N-Channel 50V 200mA (Ta) 350mW (Tc) Surface Mount SST3

N-Channel 50V 200mA (Ta) 350mW (Tc) Surface Mount SST3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYC002N05T316 - 1093149-RYC002N05T316 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYC002N05T316
1093149-RYC002N05T316
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYC002N05T316 1093149-RYC002N05T316
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093149-RYC002N05T31 6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SST3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 800mV @ 1mA Max Input Capacitance: 26pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093149-RYC002N05T316
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SST3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 800mV @ 1mA
Max Input Capacitance: 26pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 1332856 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1332856
MOSFETs 1332856
0.9V Drive MOSFET N-Ch 50V 200mA SOT-23

0.9V Drive MOSFET N-Ch 50V 200mA SOT-23

Supplier's Site
MOSFETs - 1332856P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1332856P
MOSFETs 1332856P
0.9V Drive MOSFET N-Ch 50V 200mA SOT-23

0.9V Drive MOSFET N-Ch 50V 200mA SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RYC002N05T316 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RYC002N05T316
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RYC002N05T316
MOSFET N-CHANNEL 50V 200MA SST3

MOSFET N-CHANNEL 50V 200MA SST3

Supplier's Site
Single FETs, MOSFETs - RYC002N05T316 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RYC002N05T316
Single FETs, MOSFETs RYC002N05T316
MOSFET N-CHANNEL 50V 200MA SST3

MOSFET N-CHANNEL 50V 200MA SST3

Supplier's Site Datasheet
Mosfet, N-Ch, 50V, 0.2A, Sot-23; Transistor Polarity Rohm - 10AC9000 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.2A, Sot-23; Transistor Polarity Rohm
10AC9000
Mosfet, N-Ch, 50V, 0.2A, Sot-23; Transistor Polarity Rohm 10AC9000
MOSFET, N-CH, 50V, 0.2A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 50V, 0.2A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RYC002N05T316 RYC002N05T316CT-ND 1093149-RYC002N05T316 1332856 1332856P RYC002N05T316 RYC002N05T316 10AC9000
Product Name N-Channel 50V 200MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYC002N05T316 MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 50V, 0.2A, Sot-23; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 2.00E-4 kS
PD 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data