ROHM Semiconductor USA, LLC MOSFETs RX3L07BGNC16

Description
Nch 60V 70A TO-220AB Power MOSFET
Request a Quote Datasheet
Description
Nch 60V 70A TO-220AB Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2491139 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2491139
MOSFETs 2491139
Nch 60V 70A TO-220AB Power MOSFET

Nch 60V 70A TO-220AB Power MOSFET

Supplier's Site
MOSFETs - 2491140P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2491140P
MOSFETs 2491140P
Nch 60V 70A TO-220AB Power MOSFET

Nch 60V 70A TO-220AB Power MOSFET

Supplier's Site
MOSFETs - 2491140 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2491140
MOSFETs 2491140
Nch 60V 70A TO-220AB Power MOSFET

Nch 60V 70A TO-220AB Power MOSFET

Supplier's Site
Single FETs, MOSFETs - 846-RX3L07BGNC16-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RX3L07BGNC16-ND
Single FETs, MOSFETs 846-RX3L07BGNC16-ND
N-Channel 60V 70A (Ta) 96W (Ta) Through Hole TO-220AB

N-Channel 60V 70A (Ta) 96W (Ta) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RX3L07BGNC16 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RX3L07BGNC16
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RX3L07BGNC16
NCH 60V 70A, TO-220AB, POWER MOS

NCH 60V 70A, TO-220AB, POWER MOS

Supplier's Site
Mosfet, N-Ch, 60V, 70A, To-220Ab Rohs Compliant Rohm - 37AJ0912 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 70A, To-220Ab Rohs Compliant Rohm
37AJ0912
Mosfet, N-Ch, 60V, 70A, To-220Ab Rohs Compliant Rohm 37AJ0912
MOSFET, N-CH, 60V, 70A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 70A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2491139 846-RX3L07BGNC16-ND RX3L07BGNC16 37AJ0912
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 70A, To-220Ab Rohs Compliant Rohm
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1405ZL-308 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details