N-Channel 40V 70A (Tc) 78W (Tc) Through Hole TO-220AB
Nch 40V 70A, TO-220AB, Power MOSFET
Nch 40V 70A, TO-220AB, Power MOSFET
Nch 40V 70A, TO-220AB, Power MOSFET
MOSFET N-CH 40V 70A TO220AB
MOSFET, N-CH, 40V, 70A, TO-220AB ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RX3G07CGNC16-ND | 2236388 | RX3G07CGNC16 | 91AH8990 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 70A, To-220Ab Rohs Compliant Rohm |
| Polarity | N-Channel |