ROHM Semiconductor USA, LLC Single FETs, MOSFETs RW4E075AJTCL1

Description
NCH 30V 7.5A POWER MOSFET: RW4E0
Request a Quote Datasheet
Description
NCH 30V 7.5A POWER MOSFET: RW4E0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RW4E075AJTCL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RW4E075AJTCL1DKR-ND
Single FETs, MOSFETs 846-RW4E075AJTCL1DKR-ND
NCH 30V 7.5A POWER MOSFET: RW4E0

NCH 30V 7.5A POWER MOSFET: RW4E0

Buy Now Datasheet
Single FETs, MOSFETs - 846-RW4E075AJTCL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RW4E075AJTCL1CT-ND
Single FETs, MOSFETs 846-RW4E075AJTCL1CT-ND
NCH 30V 7.5A POWER MOSFET: RW4E0

NCH 30V 7.5A POWER MOSFET: RW4E0

Buy Now Datasheet
Single FETs, MOSFETs - 846-RW4E075AJTCL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RW4E075AJTCL1TR-ND
Single FETs, MOSFETs 846-RW4E075AJTCL1TR-ND
N-Channel 30V 7.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T

N-Channel 30V 7.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T

Buy Now Datasheet
Mosfet, N-Ch, 30V, 7.5A, 150Deg C, 1.5W Rohs Compliant Rohm - 29AK6813 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 7.5A, 150Deg C, 1.5W Rohs Compliant Rohm
29AK6813
Mosfet, N-Ch, 30V, 7.5A, 150Deg C, 1.5W Rohs Compliant Rohm 29AK6813
MOSFET, N-CH, 30V, 7.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 7.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RW4E075AJTCL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RW4E075AJTCL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RW4E075AJTCL1
NCH 30V 7.5A POWER MOSFET: RW4E0

NCH 30V 7.5A POWER MOSFET: RW4E0

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-RW4E075AJTCL1DKR-ND 29AK6813 RW4E075AJTCL1
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 30V, 7.5A, 150Deg C, 1.5W Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF2804L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details