ROHM Semiconductor USA, LLC Single FETs, MOSFETs RW4E045ATTCL1

Description
P-Channel 30V 4.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T
Request a Quote Datasheet
Description
P-Channel 30V 4.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RW4E045ATTCL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RW4E045ATTCL1TR-ND
Single FETs, MOSFETs 846-RW4E045ATTCL1TR-ND
P-Channel 30V 4.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T

P-Channel 30V 4.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T

Buy Now Datasheet
Single FETs, MOSFETs - 846-RW4E045ATTCL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RW4E045ATTCL1DKR-ND
Single FETs, MOSFETs 846-RW4E045ATTCL1DKR-ND
P-Channel 30V 4.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T

P-Channel 30V 4.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T

Buy Now Datasheet
Single FETs, MOSFETs - 846-RW4E045ATTCL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RW4E045ATTCL1CT-ND
Single FETs, MOSFETs 846-RW4E045ATTCL1CT-ND
P-Channel 30V 4.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T

P-Channel 30V 4.5A (Ta) 1.5W (Ta) Surface Mount DFN1616-7T

Buy Now Datasheet
MOSFETs - 2236386 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2236386
MOSFETs 2236386
Pch -30V -4.5A Power MOSFET

Pch -30V -4.5A Power MOSFET

Supplier's Site
MOSFETs - 2236387 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2236387
MOSFETs 2236387
Pch -30V -4.5A Power MOSFET

Pch -30V -4.5A Power MOSFET

Supplier's Site
MOSFETs - 2236387P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2236387P
MOSFETs 2236387P
Pch -30V -4.5A Power MOSFET

Pch -30V -4.5A Power MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RW4E045ATTCL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RW4E045ATTCL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RW4E045ATTCL1
PCH -30V -4.5A POWER MOSFET. RW4

PCH -30V -4.5A POWER MOSFET. RW4

Supplier's Site
Mosfet, P-Ch, 30V, 4.5A, Dfn1616 Rohs Compliant Rohm - 91AH8989 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 4.5A, Dfn1616 Rohs Compliant Rohm
91AH8989
Mosfet, P-Ch, 30V, 4.5A, Dfn1616 Rohs Compliant Rohm 91AH8989
MOSFET, P-CH, 30V, 4.5A, DFN1616 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 4.5A, DFN1616 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-RW4E045ATTCL1TR-ND 2236386 RW4E045ATTCL1 91AH8989
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 4.5A, Dfn1616 Rohs Compliant Rohm
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers